125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Pelonis Technologies, Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | RCH1231B1-C |
Product Name | RC1231 Series AC Blower |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 37 to 42 SCFM (62.89 to 71.39 m³/hr) |
Maximum Static Pressure | 0.6220 to ? in H2O (1.16 to ? Torr) |
Maximum Sound Level | 55 to 57 dbA |
Nominal Voltage | 230 volts |