IntelLiDrives, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
Product Name | Notes |
---|---|
- single or double carriage - 5 microns repeatability - stroke up to 1500 mm - limits and home sensors | |
- single or double carriage - 5 microns repeatability - stroke up to 1800 mm - limits and home sensors | |
- single or double carriage - 5 microns repeatability - stroke up to 300 mm - limits and home sensors Specifications: Stroke 50 - 300 mm Ball screw pitch 2.5... | |
- single or double carriage - 5 microns repeatability - stroke up to 600 mm - limits and home sensors | |
Automation Series linear motorized modules integrate recirculating ball bearing system with a precision ball screw in a compact frame that meets the speed and precision requirements of modern production machinery. | |
BEMA Series motorized belt drive linear actuators operate at speeds up to 2 m/sec and do not require lubrication or maintenance under normal operating conditions. These actuators are ideally suited... | |
BEMA Series motorized belt drive linear actuators operate at speeds up to 4 m/sec and do not require lubrication or maintenance under normal operating conditions. These actuators are ideally suited... | |
Clean Room rating is achieved through a sealed structure and high durability stainless steel strip cover. The actuator body is electro-less plated for corrosion resistance. Actuator has vacuum suctions ports... | |
I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use... | |
Linear-Rotary combination stage offer precise and independent rotation and linear translation for light loads This stage combines BEMA-W40 linear actuators with rotation mechanism in very compact form factor for precision... | |
Low profile motorized actuators with precision ball screw provide exceptional accuracy, repeatability and ultra-fine positioning resolution capability to 1 micron in a very compact, low profile unit. They are ideal for space-critical... | |
M-Thrust series precision actuators offer backlash-free motion of the shaft up to 25 mm travel range. Precision motion is accomplished by a miniature DC servo with rotary encoder or stepper... |