KX Series provides a high performance planetary roller screw for performance far superior to competing actuator technologies. The KX is an ideal choice for demanding applications in industrial automation, mobile equipment, process control and others.
Exlar | |
---|---|
Product Category | Linear Actuators |
Product Number | KX60-05 |
Product Name | Electric Linear Actuator |
Device Type | Rod Type |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 0.0787 to 48.23 inch (2 to 1225 mm) |
Rated Speed | 16.4 in/sec (24.99 m/min) |
Rated Force | 1350 lbs (612 kg) |