This moving coil actuator (NCC12-60-1000-2PB) comes supplied with an integrated linear bearing, which ensures proper alignment of the moving and stationary parts without the need for additional bearings. In addition the coil comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
H2W Technologies | |
---|---|
Product Category | Voice Coil Actuators and Motors |
Product Number | NCC12-60-1000-2PB |
Product Name | Non-Comm DC Voice Coil Linear Actuator |
Device Type | Linear |
Peak Current | 14.7 amps |
Continuous Power | 72 watts |
Electrical Time Constant | 900 µs |
DC Resistance | 3 ohms |