POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.
The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.
The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.
The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.
POSITAL - FRABA | POSITAL - FRABA | POSITAL - FRABA | |
---|---|---|---|
Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
Product Number | IXARC Analog | IXARC Analog | IXARC Analog |
Product Name | Analog Single-turn Absolute Rotary Encoder | Analog Multi-turn Absolute Rotary Encoder | Analog Stainless Steel Encoder |
Encoder Technology | Magnetic | Magnetic | Magnetic |
Encoder Type | Absolute | Absolute; Multiturn | Absolute |
Features | Hollow Shaft (optional feature); Programmable | Hollow Shaft (optional feature); Programmable (optional feature) | Hollow Shaft (optional feature); Programmable |
Absolute Encoder Output Code | Binary | Binary | Binary |
Output Signal | Voltage; Current | Voltage; Current | Voltage |