Transistor Input Programmable Logic Controllers (PLC)
from Delta Electronics (Americas)
The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]
- Input: DC Input; Analog Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse; Transistor Input; Interrupt Input
- Inputs: 16
- Total Points: 32
- Outputs: 16
from Schneider Electric
Industrial Machine Controllers (PLC). Programming software for Twido. Nano PLC with a focus on HVAC and pumping control solutions. The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O. Obsolete December 2016. [See More]
- Input: RTD Input; Transistor Input
- Inputs: 32
- Total Points: 42
- Outputs: 32
from Delta Electronics (Americas)
Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]
- Input: DC Input; AC Input (optional feature); Analog Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature); Transistor Input; Interrupt Input
- Inputs: 36
- Total Points: 60
- Outputs: 24