Measurement Computing 4-Relay Output Module with 4 Digital Inputs CB-7060

Description
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Relay Output Module with 4 Digital Inputs - CB-7060 - Measurement Computing
Norton, MA, United States
4-Relay Output Module with 4 Digital Inputs
CB-7060
4-Relay Output Module with 4 Digital Inputs CB-7060
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

4-relay output module (2 Form A NO, 2 Form C) with four digital inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7060
Product Name 4-Relay Output Module with 4 Digital Inputs
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Relay Output
User Interface Computer Programmable
Host Connection Serial
Unlock Full Specs
to access all available technical data