Battery-powered remote current loop data logger measures and stores up to 32,000 current loop readings.
The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state change. Available with LCD screen display, and alarm functionality. Battery powered. Includes easy to use software to log and view data.
Measurement Computing | |
---|---|
Product Category | Data Acquisition |
Product Number | USB-504 |
Product Name | Battery-Powered Remote Current Loop Data Logger |
Data Acquisition | Datalogger |
Form Factor | Stand-alone |
User Interface | Computer Programmable |
Host Connection | USB |