12 in (305 mm) long “Cut-to-Length” Compression Springs allow the user to cut the springs to the desired length and still be able to make use of the remainder of the part for other applications. Cut-to-Length Compression Springs are available in a variety of Outside Diameters and Wire Diameters, making it easy for someone unfamiliar with spring design to quickly and inexpensively come up with a prototype solution. Spring Rate (in lbs./inch) is determined by dividing the Spring Constant by the total number of coils used once the spring has been cut to desired length.
Gardner Spring, Inc. | |
---|---|
Product Category | Compression Springs |
Product Number | 8C13C |
Product Name | Cut to Length Compression Springs |
Material | Hard Drawn |
Coil Shape | Straight |
Base Unit System | English Design; Metric Design |
Outer Diameter | 0.7320 inch (18.59 mm) |