Designed in a conical shape so that each coil compresses within the other, Conical Compression Springs are able to achieve a much smaller solid height than ordinary compression springs. ASTM A313 are able perform in high temperature environments, up to 500°F.
Gardner Spring, Inc. | |
---|---|
Product Category | Compression Springs |
Product Number | CCS0480-029-0500-S |
Product Name | Conical Compression Springs |
Material | Stainless Steel |
End Configuration | Closed (squared) ends |
Coil Shape | Conical |
Base Unit System | English Design; Metric Design |