ASRaymond Datasheets for Extension Springs
Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring providing a reliable return force.
Extension Springs: Learn more
| Product Name | Notes |
|---|---|
| Continuous Length Compression & Extension Springs Designed to be cut to desired length by user Excellent for prototype development or maintenance applications Available in 10.0" (254mm) and 18" (457mm) lengths... | |
| Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the... |
| Next >> |