Chi Mei Corporation Datasheets for Polystyrene Resins and Styrene Copolymers
Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due to their improved impact resistance.
Polystyrene Resins and Styrene Copolymers: Learn more
Product Name | Notes |
---|---|
ASA is a copolymerization of styrene, acrylonitrile, and acrylic rubber. Technically, ASA not only maintained the main characteristics of the ABS, it also combines the weather resistance advantage of acrylic... | |
Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber... | |
KIBISAN® SAN is a copolymerization of styrene-acrylonitril e. Acrylonitrile monomer (AN) is added to styrene monomer (SM) to copolymerize SAN, also commonly known as the AS Resin. SAN not only... | |
Q Resin is a copolymerization of transparent styrene butadiene, and the material has the following excellent characteristics: High transparency, high tortuosity resistance, high surface gloss and rigidity, high intensity, easy... | |
The MS Resin ACRYSTEX® of Chimei is a transparent copolymerization primarily composed of methyl methacrylate (MMA) and styrene monomer (SM). Its advantages include excellent transparency, optical properties, low hygroscopicity, good... | |
This solid polymer is formed by heat polymerization of styrene monomer. This product is referred to as the general purpose polystyrene, also known as hard plastic. Generally speaking, general purpose... |