SolarBOS Datasheets for Photovoltaic (PV) / Solar Combiners
Photovoltaic (PV)/solar combiners provide a cumulative voltage from PV panels and PV panel strings, before routing power to a controller or inverter. Off-grid and large grid-tied systems benefit from the overcurrent protection and convenience of these devices.
Photovoltaic (PV) / Solar Combiners: Learn more
Product Name | Notes |
---|---|
Load Break Recombiners combine the outputs of string combiners before the inverter with a load break disconnect switch. Fuse sizes range from 70 to 400 amps and options for surge... | |
SolarBOS Arc Fault Circuit Interruption (AFCI) Combiner Boxes are ETL listed to UL-1741 & UL-1699B. SolarBOS AFCI Combiners analyze string currents and overall system noise to accurately detect and interrupt... | |
SolarBOS Circuit Breaker based products provide a cost-effective solution for utility and commercial scale solar projects and offer current protection for individual circuits. Save in system costs by combining all... | |
SolarBOS contactor combiners integrate 600 or 1000 VDC load-break rated contactors into the combiner box, allowing system operators to remotely disconnect the combiner under load. They can also be configured... | |
SolarBOS Contactor Recombiners combine the outputs of string combiners before the inverter with a load-break rated contactor. Fuse sizes range from 70 to 350 amps and options include surge suppression... | |
SolarBOS Disconnect Combiners for 1500 VDC photovoltaic systems are ETL listed to UL-1741. They provide direct cost savings by increasing the number of modules per source circuit(s), resulting in fewer... | |
SolarBOS disconnect combiners incorporate an integrated load-break switch into the combiner box. This allows system integrators to greatly simplify the installation of a PV system. SolarBOS offers disconnect combiners in... | |
SolarBOS Disconnect Recombiners for 1500 VDC photovoltaic systems provide direct cost savings, they allow for more modules per source circuit(s) and fewer BOS components. Recombiners are available with load break... | |
SolarBOS Non-Load Break Recombiners combine the outputs of string combiners before the inverter with a non-load break disconnect switch. Fuse sizes range from 70 to 400 amps and options for... | |
SolarBOS String Inverter Solutions provide a low-cost and space-saving solution for residential and commercial solar systems that are utilizing string inverters. All products are ETL listed to UL-1741 for 1000... | |
Standard Recombiners combine the output of string combiners before the inverter. They offer fuse sizes ranging from 70 to 400 amps and options for surge suppression, current monitoring and GFI... |