Jinko Solar Datasheets for Solar Panels
Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy.
Solar Panels: Learn more
Product Name | Notes |
---|---|
Eagle 48 Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85℃/85%RH,96hours)f or mass production. Polycrystalline 48-cell module achieves a power output up... | |
Eagle Black 60 Aesthetic appearance due to a uniform, darken module design, ideal for demanding architectural applications With up to 280 Wp and 17.11 % efficiency, highest performing module of... | |
Eagle Dual 60 White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems... | |
Eagle PERC 48 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module... | |
Eagle Plus 48 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 48-cell module achieves a... | |
JKM280PP-60-V The maximum voltage is promoted to 1500V and the module strings are extended by 50% which reduces the overall system BOS The Eagle module can pass maximum voltage 1500V... | |
JKM300M-60 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up... | |
M Series Built-in intelligent cell optimizer IC avoids negative consequences of any type of mismatch within a panel. The most flexible solution for any rooftop condition and orientation. Elimination of... |