• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• 3 Year Warranty
XP Power | |
---|---|
Product Category | Power Supplies |
Product Number | IB1212S |
Product Name | IB Series DC/DC Converter |
Type | DC-DC Converter |
Technology | Switching Power Supply |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -40 to 85 C (-40 to 185 F) |