• 2 Watts
• Single Output
• Industry Standard Pinout
• 1000 VDC Isolation
• MTBF >3 MHrs
• 3 Year Warranty
XP Power | |
---|---|
Product Category | Power Supplies |
Product Number | IST0512A |
Product Name | IST Series DC/DC Converter |
Type | DC-DC Converter |
Technology | Switching Power Supply |
Form Factor | Board Mount |
Applications | Instrumentation, Industrial |
Operating Temperature | -40 to 85 C (-40 to 185 F) |