DC DC CONVERTER 0.6-5.5V
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 15A 4.5V - 22V Input
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | XR79115EL-F | 1016-2070-ND |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 |
Technology | Switching Power Supply | |
Form Factor | Board Mount | Board Mount |
Applications | ITE (Commercial) |