DC DC CONVERTER 15V 2W
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 9V Input
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VWRBS2-D5-S15-SIP | 102-1508-ND |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 |
Technology | Switching Power Supply | |
Form Factor | Board Mount | Board Mount |
Applications | ITE (Commercial) |