6.5 Vdc, 1 A, 6.5 W, 0~32 Vdc Input Range
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 9V - 32V Input
DC DC CONVERTER 6.5V 6.5W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | V7806-1000 | 102-1716-ND | V7806-1000 |
Product Name | 1 Amp Non-Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 6.5 volts | ||
DC Output Current | 1 amps | 1 amps | |
DC Output Power | 6.5 watts |