5/-5 Vdc, 0.1 A, 1 W, 2.97~3.63 Vdc Input Range
DC DC CONVERTER +/-5V 1W
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input
CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PDS1-S3-D5-M | PDS1-S3-D5-M | 102-5719-ND |
Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 5.0 volts | ||
DC Output Current | 0.1000 amps | 0.1000 amps | |
DC Output Power | 1 watts |