DC DC CONVERTER 24V 50W
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input
36 to 76 VDC Input Voltage, Isolated DC-DC Power Module⁄Converter
DC-DC CONVERTER, ISO POL, 1 O/P, 50.4W, 2.1A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Regulation:- RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | PAH50S48-24/V | PAH50S48-24/V-ND | 70177839 | 71K9037 |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Converter; 24 V (Nom.); 0 A; 50.4 W; 36to 76 VDC; 1.22 A (Typ.) W; -40 degC | Dc-Dc Converter, Iso Pol, 1 O/p, 50.4W, 2.1A, 24V; Power Supply Approvals Tdk-Lambda |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Technology | Switching Power Supply | Switching Power Supply | ||
Form Factor | Board Mount | Board Mount | Board Mount | |
Applications | ITE (Commercial) | Commercial | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |