Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors PC R/A JCK GLD
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications.
Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available
Gender = Female
Body Orientation = Right Angle
Termination Method = Solder
Mounting Type = PCB Mount
Body Plating = Gold over Nickel
Cable Type = RG178, RG316, RG58
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 4GHz
Contact Plating = Gold
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Frequency Max:4GHzRoHS Compliant: Yes
Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors |
Product Number | 131-3701-301 | 131-3701-301 | J472-ND | 8861109 | 94F3893 |
Product Name | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity | |
Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | ||
Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
Geometry | Right Angle | Straight; Straight Jack | |||
Mounting | PCB Mount | Through Hole, Right Angle | PCB Mount |