From Samtec, a series of 50 ⦠SMP PCB mount plugs. The SMP plugs have gold plated centre contacts and a PTFE insulator. The SMP plugs feature a snap together coupling providing a secure and reliable connection. Full detent connectors have positive locking with maximum retention. Limited detent connectors have positive locking with medium retention. Smooth bore connectors have positive locking with low retention. The compact design makes these SMP PCB mount connectors ideal for space limited applications requiring high frequency solutions.
Gender = Male
Retention = Full Detent
Body Orientation = Straight
Termination Method = Edge Mount
Mounting Type = PCB Mount
Size = Standard
Body Plating = Gold
Cable Type = Microwave
Impedance = 50Ohms
Mating Type = Snap-On
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1236862 |
Category | Coaxial Connector; RF and Microwave Connector |