A range of RS Pro SMT mount PCB sockets with a 1.27mm pitch. These SMT PCB sockets have contacts made from phosphor bronze with a gold plating and an insulator of made from UL94V-0 PBT
Number of Contacts = 50
Number of Rows = 1
Pitch = 1.27mm
Type = Board to Wire
Mounting Type = PCB Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 1A
Contact Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1216553 |
Category | Wire to Board Connector |
Termination | Solder |
Mounting | PCB Mount |