Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port
Modular Connectors / Ethernet Connectors SP/SW 6P VRT M/J ASY
90520-004LF-SP/SW 6POS VERT M/J ASSY / Tube RoHS Compliant: Yes
FCI | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 90520-004LF | 90520-004LF | 06M2565 |
Product Name | Input-Output Connectors, Modular Jack Series, Modular Jack, Single Port, Modular Jack Single Port, Vertical, Location Peg=Diamond | Modular Connectors / Ethernet Connectors | 90520-004Lf-Sp/sw 6Pos Vert M/j Assy / Tube Rohs Compliant Amphenol Communications Solutions |
Category | Modular Connector and RJ Connector | ||
Termination | Through Hole, Polyester, PET | Through Hole | |
Mounting | PC Mount | ||
Voltage Rating | 1000 volts | 1000 volts |