The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification.
Electrical Specifications
Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request)
Power: 9.5 VA continuous, 25 VA intermittent, 95 VA pulse
Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute
Mechanical Specifications
Size (l,w,h): 1.187 x 1.280 x 1.261” [30.1 x 32.5 x 32.0]
Plunger Diameter: Ø0.38" [Ø9.5]
Plunger Guide Material: Plastic
Mounting: 2x #6-32 UNC-2B tapped holes
Weight: 3.5 oz [99.2 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions
Deltrol Controls/Division of Deltrol Corp. | |
---|---|
Product Category | Linear Solenoids |
Product Number | C-8 |
Product Name | C-Frame Solenoid |
Maximum Stroke | 12.7 mm (0.5000 inch) |
Life Cycles | 250000 cycles |
DC | Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110 |
AC | Rated for AC Operation; 24VAC; 6-240 |
Continuous Duty | Rated for Continuous Duty |