Marsh Bellofram Group of Companies Datasheets for Electromechanical Timers

Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more

Product Name Notes
Classic design Convenient, continuous adjustment. Available in choice of 15, 30, and 60 sec. time cycles. 60 Hz. 3/8" self cleaning silver contacts.
CSA and UL Recognized Easy and precise Cam adjustment One to twelve precision switches. Each SPDT precision switch is rated at 10 amps 120VAC and is 1/3 hp rated at...
Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output...
EEPROM Memory Magnetic Latching Relay Delayed & Instantaneous DPDT Contacts Switch Selectable Sec., Min. or Hrs. Ranges Nine Ranges 0 to 9.99, 99.9 or 999 High Accuracy & Noise Immunity...
Five Time Ranges From 0.001 Sec Replaces Most Electro-Mechanical Timers Six Single-Cycle and Eight Repeat-Cycle Timing Modes Easy Programming 7/16" High LCD Display Sealed Faceplate Keypad Lockout of Time Setting...
Functions As Timer or Counter Five Time Ranges Six Single-Cycle and Eight Repeat-Cycle Timing Modes Sealed Faceplate Cycle Counter Count Input Scaling Data Retention Memory with EEPROM Circuitry. (653-8-2000, 653-8-2001...
High Accuracy Convenient Adjustment Cycle Progress Indication
High Price/Performance Value Instantaneous and Delayed Load Switches Surface or Flush Mount Cycle Progress Indication
Highest Accuracy Plug-In and Dust-Tight Design Fastest Reset Circuit Flexibility Longest Life Pilot Light
Industry standard digital timer Adjustable range 0.01 sec. to 999 hours High brightness VF display High noise immunity UL recognized