COUNTER LCD 7 CHAR PANEL MOUNT
DigiKey | |
---|---|
Product Category | Digital Timers |
Product Number | 1110-2494-ND |
Product Name | Panel Meters - Counters, Hour Meters |
Operating Temperature | 14 to 131 F (-10 to 55 C) |
Instrument Type | Timer |
Technology | Electronic |
Direction | Up Count |
Reset | Remote; Manual |