RFID, Inc. Datasheets for RFID Readers

RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more

Product Name Notes
A total solution, plug & go miniature Reader and Writer for OEM applications. This unit can be supplied with/without Antenna, or custom Antennas.
Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold...
IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 –
Model 1840E Simplex Reader FCC Approved Approximate size is 4.75" x 4.75" x 2"
Model 1841E Dual Reader (handles 2 non-addressable Read Heads) FCC Approved,br> Approximate size is 8" x 6" x 3"
Model 1845E Multiplexing Reader FCC Approved Addressable Approximate size is 4.75" x 4.75" x 2"
Model 1880E Combo Simplex Reader/Read Head FCC Approved
Model 1885E Combo Multiplex Reader/Read Head FCC Approved Addressable
New DSP (digital signal processing) technology 12" to 48" read range, tag dependent. Only available in a Read Only format however RW Tags can be programmed as RO. Measures 10.5"...
Optional power jack mounted in Reader housing for use with AC power supply. Optional 9 pin d-sub connector for RS232 version.
Placing a Tag on your asset or employee allows you to track, locate, identify the last known location or set off an alarm. Our Extend-a-Read product is based on 433.92...
The Model 3037E is a field proven versatile robust tool offering Bluetooth, RS232, USB, or long range wireless options. Using a standard 9v battery with sleep mode technology, loss of...
There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of...
Used by itself as a simple Serial peripheral, this Reader outputs standard RS232 or RS485. With an externally cabled Antenna, the Model 7000E can attain 25% to 50% more read...
ISO 15693 and 14443A/B from a single Reader Automatically detects Tag type and reads UID RS232 Power LED Read LED Single or Duplicate Report or Polling Read Modes