Universal Thread Grinding Company Precision Lead Screw Assembly 1/2" Diameter

Description
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Dual Thrust - 1/2
Fairfield, CT, USA
Precision Lead Screw Dual Thrust
1/2" Diameter
Precision Lead Screw Dual Thrust 1/2" Diameter
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Dual Thrust - 1/2
Fairfield, CT, USA
Precision Lead Screw Dual Thrust
1/2" Diameter
Precision Lead Screw Dual Thrust 1/2" Diameter
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Dual Thrust - 1/2
Fairfield, CT, USA
Precision Lead Screw Dual Thrust
1/2" Diameter
Precision Lead Screw Dual Thrust 1/2" Diameter
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Dual Thrust - 1/2
Fairfield, CT, USA
Precision Lead Screw Dual Thrust
1/2" Diameter
Precision Lead Screw Dual Thrust 1/2" Diameter
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet
Precision Lead Screw Dual Thrust - 1/2
Fairfield, CT, USA
Precision Lead Screw Dual Thrust
1/2" Diameter
Precision Lead Screw Dual Thrust 1/2" Diameter
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead screw rotation moves the thrust nuts an equal distance away from the center line. Counterclockwise rotation moves the nuts an equal distance toward the center line. Universal's dual thrust lead screws feature the same high lead accuracies offered by our single thread lead screws. Specify lead accuracies to 10 microinches/turn, 25 microinches/inch. Our standard 1/2" dual thrust lead screws, with up to 6" travel (for each nut), offer lead accuracies of 50 microinches/turn, 100 microinches/inch. The lead screw's self-adjusting, preloaded nut reduces effects of misalignment and eliminates backlash. By eliminating backlash, repeatability is maximized. Dual thrust lead screw applications include high precision gaging, inspection, and assembly operations.

Supplier's Site Datasheet
Precision Lead Screw Assembly - 1/2
Fairfield, CT, USA
Precision Lead Screw Assembly
1/2" Diameter
Precision Lead Screw Assembly 1/2" Diameter
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out the best in stepping motor or servo systems.

Supplier's Site Datasheet

Technical Specifications

  Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company Universal Thread Grinding Company
Product Category Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws Lead Screws and ACME Screws
Product Number 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter 1/2" Diameter
Product Name Precision Lead Screw Assembly Precision Lead Screw Dual Thrust Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Dual Thrust Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Dual Thrust Precision Lead Screw Assembly Precision Lead Screw Dual Thrust Precision Lead Screw Assembly Precision Lead Screw Assembly Precision Lead Screw Dual Thrust Precision Lead Screw Assembly
Screw Type Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw Acme Screw
Component Type Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly Screw Assembly
Manufacturing Process Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread Ground Thread
Design Features Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature) Zero-Backlash Design; Lubrication Port (optional feature); Twin Lead Zero-Backlash Design; Lubrication Port (optional feature); Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Nut Material Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Steep-Threaded Spindle -  - igusĀ® inc.
Specs
Screw Type Lead Screw
Component Type Screw Only
Design Metric Design Arrangement
View Details
Lead Screw Nut - Model DC/DCM - THK America, Inc.
Specs
Screw Type Lead Screw
Component Type Screw Assembly
Manufacturing Process Rolled Thread
View Details
Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Standard Cataloged Acme Screw Assembly - 5/8 - 2 2/3 - Nook Industries, Inc.
Specs
Screw Type Acme Screw
Component Type Screw Assembly
Design Features Right Hand Thread (optional feature); Left Hand Thread (optional feature)
View Details