Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
CONTROL AND INSTRUMENTATION CABLES
WINDY CITY WIRE
0043280ALR-S --
Windy City Wire
0043280ALR-S
Description
22-02 OAS STR CMP Alerton BAC
Suppliers
Company
Product
Description
Supplier Links
Windy City Wire
Bolingbrook, IL, USA
0043280ALR-S
0043280ALR-S
22-02 OAS STR CMP Alerton BAC
22-02 OAS STR CMP Alerton BAC
Supplier's Site
Technical Specifications
Windy City Wire
Product Category
Control and Instrumentation Cables
Product Number
0043280ALR-S
Cable Shielding
Foil
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
I/O Cable Assemblies
RG8219
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
RJ-45; Half pitch 68
View Details
Alpha Wire
Xtra-Guard® 1 PVC Control Cable
5080/25C
Specs
Product Type
Multiconductor Cable
Cable Jacket
Polyvinyl Chloride; 0.053" Wall, Nom.,PVC
Cable Insulation
Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
Zygo Corporation
Laser Head Power Cable
1115-801-346
Specs
Application
Instrumentation and Control
Product Type
Serial
Cable Length
0.0131 ft (0.0400 dm)
View Details
RS Components, Ltd.
1236222
Specs
Rated Voltage
0.0240 kilovolts
Rated Amperage
4 amps
View Details