24" Plastic Pipe
from GF Piping Systems
CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much simpler than... [See More]
- Diameter: 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
- Schedule: 40; 80
- Material: Plastic; Chlorinated Polyvinyl Chloride
- Temperature Range: 32 to 200
from Contech Engineered Solutions
Eagle Corr PE ™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 60"
- Material: Plastic; Polyethylene (PE)
- Application: Wastewater
- Length: 20
from GF Piping Systems
ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to its robust... [See More]
- Diameter: 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"
- Schedule: SDR 11, SDR 17
- Material: Plastic; Polyethylene (PE)
- Maximum Pressure: 130 to 200
from Contech Engineered Solutions
Contech ’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional corrosion and... [See More]
- Diameter: 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4" - 36"
- Material: Plastic; PVC & CPVC
- Application: Wastewater
- Length: 10 to 22