Insect-O-Cutor Datasheets for Pest Control Products and Equipment
Pest control products and equipment are used to repel, remove or eradicate unwanted animals and insects. They use mechanical, electrical, chemical, and ultrasonic methods and are designed typically to combat specific types of vermin.
Pest Control Products and Equipment: Learn more
| Product Name | Notes |
|---|---|
| Series 18204E Models (Not available in Canada) Series 18204E Energy Efficient Model Numbers Metal Finish Beige Textured 18204EDGR Aluminized Steel 18204EDGAR Stainless Steel 18204EDGSR Black Light Lamps 18 BL Unfiltered... | |
| Series 36204E Models (Not available in Canada) Series 36204E Energy Efficient Model Numbers Metal Finish Beige Textured 36204EDGR Aluminized Steel 36204EDGAR Stainless Steel 36204EDGSR Black Light Lamps 36 BL Unfiltered... | |
| Designed for use in all areas where an alternative to electric grid units is desired, this unit has safety-coated lamps as standard. Superior glueboard performance and easy installation suitable for... | |
| Exclusive Energy Efficient - Warehouse Workhorse! Series 894E is equipped with three T8 black light insect attraction lamps. These versatile units may be ceiling hung, wall mounted, or placed on... | |
| Guardian® Glueboard Wall Sconces lure flies and other pesky flying insects with UV black light lamps to sticky glueboards. Capture and containment is silent. These models are equipped with T8... | |
| Guardian® Hanging Models are equipped with an energy efficient ballast, two 36" black light lamps, and 6 Ft. (1.83 meter) electric cord with plug. Glueboards are included. For best results,... | |
| Guardian® Portable Models are equipped with energy efficient ballasts, chrome-plated safety guards, carrying handles, and 6 Ft. (1.83 meter) electric cord with plug. Glueboards are included. Continuous (24 hour) use... | |
| Models GB18 and GB36 are equipped with T8 diameter (energy efficient) lamps and 6 Ft. (1.83 meter) electric cord. Glueboards are included. Models may be either wall mounted or set... | |
| Series 1199E, the largest of our vertical wall mount units (using 48" lamps), is ideal for use in warehouse areas and other sizeable areas where maximum flying insect attraction is... | |
| Series 2499E/372E units are primarily designed to protect single entry [man] door areas and areas with limited access. These horizontal hanging style models are ideal for use where flying insect... | |
| Series 3694E Models may be ceiling hung; wall mounted; or placed on shelves, counters, worktables, and other flat platforms. Excellent for use over doorways! Stainless metal flange (safety retainer) latches... | |
| Series 399E/312E units are primarily designed to protect single entry [man] door areas and areas with limited access. These horizontal hanging style models are ideal for use where flying insect... | |
| Series 4899E Models, the largest in this series, may be ceiling hung, wall mounted, or placed on flat platforms. Stainless metal flange (safety retainer) latches guard open for routine maintenance. | |
| Series 494E units protect single truck door areas. These mid-size horizontal models should be used where flying insect populations are high enough to be readily observable. (Not available in Canada.)... | |
| Series 494ET units protect single truck door areas. These mid-size horizontal models should be used where flying insect populations are high enough to be readily observable. (Not available in Canada)... | |
| Series 599E units protect large exterior entryways (rail and truck doors); trash and garbage disposal areas; and areas with high levels of competing light. These horizontal style models should be... | |
| Series 599ET units protect large exterior entryways (rail and truck doors); trash and garbage disposal areas; and areas with high levels of competing light. These horizontal style models should be... | |
| Series 6199E/812E (using 24" lamps) is a popular mid-size unit for use in settings such as personnel doors, break rooms, labs. Series 6199E/812E Energy Efficient Model Numbers Metal Finish United... | |
| Series 994E (using 18" lamps) will adequately protect areas of limited size; i.e., corridors, vestibules, lobbies, small waiting rooms, laboratories, etc. Series 994E Energy Efficient Model Numbers Metal Finish Beige... | |
| Three-lamp Series 7194E (using 36" lamps) serve well in any given area of a facility … from exterior entryways (rail and truck doors) … to production areas … to office... | |
| Series 1894E Energy Efficient Model Numbers Metal Finish United States Aluminized Steel 1894EDGA Stainless Steel 1894EDGS Metal Finish Canada Aluminized Steel 1894ECBDGA Black Light Lamps 18 BL Unfiltered and 18B... | |
| Series 2594E/2599E Energy Efficient Model Numbers Metal Finish United States Beige Textured 2599EDG Aluminized Steel 2599EDGA Stainless Steel 2599EDGS Metal Finish Canada Aluminized Steel 2594ECBDGA Black Light Lamps 24 BL... |