Newport Corporation Datasheets for UV Filters
Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum.
UV Filters: Learn more
Product Name | Notes |
---|---|
Laser line filters are ideal for transmitting laser light while suppressing ambient light. The center wavelength shifts linearly with temperature less than 0.02 nm/°C. The highly reflective side of the... | |
Made with Inconel® metallic coatings on glass substrates, these moderately priced ND filters provide uniform attenuation of low and medium power beams across a broad spectral range. Economy neutral density... | |
Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical... | |
Our colored glass filters serve as broadband, bandpass, or long-wave pass filters. We offer a variety of 41 different Schott and Hoya color glasses covering the UV, visible, and near-infrared... | |
Our Colored-Glass Alternative filters are constructed using optical thin-film coating technology. Using Newport's patented Stabilife® coating technology, many layers of refractory metal oxide film are deposited under vacuum in a... | |
Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent... | |
Our metallic neutral density coatings provide broadband attenuation for lower power applications. The precision polished UV fused silica substrate, the filters may be used anywhere from 350 to 2000 nm. | |
The circular variable ND filters allow users to precisely attenuate or split the power of a transmitted beam by an arbitrary ratio. The density of this filter varies linearly with... |