High quality straight linking wire. Designed for connecting elements of the EPA together
Cord Type = Connecting
Termination Type = Press Stud - Press Stud
Stud Size = 10mm
Cord Length = 0.115m
Cord Style = Straight
Lead Resistance = 0Ohms
Colour = Yellow
Complies with EN 61340-5-1 = Yes
RS Components, Ltd. | |
---|---|
Product Category | Grounding Straps |
Product Number | 1294975 |
Strap Types | ESD Grounding Cords |