Jergens, Inc. Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
Product Name | Notes |
---|---|
Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to... | |
Jergens Air & Hydraulic Quick Disconnects are used to provide fast and easy connection and disconnection of fluid or air lines. Hydraulic couplers have dual checks. Air couplers have checks... | |
Jergens Elbows & Tees Fittings are used to change the angle or direction between two pipes. Installation Tips for Plumbing Hydraulic Systems Upon installation, apply a good sealing compound on... | |
Jergens Single and Dual Passage Rotary Couplers are used to transmit power through a rotating joint. Single Passage Rotary Couplers have (1) passage for transfer, while Dual Passage Rotary Couplers... | |
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to... |