PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.
Pittman Motors | |
---|---|
Product Category | Brushless Motors |
Product Number | AB23001 |
Product Name | Automation Grade Brushless DC Servo Motors |
Motor Type | Servomotor |
DC Voltage Range | 325.0 VDC |
Torque Constant | 26.5 in-oz/amp (187 mN-m/amp) |
Output Power | 0.4021 HP |
Continuous Current | 5.3 amps |