Astrodyne Corporation Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
Product Name | Notes |
---|---|
2 input connection options, energy star compliant, splash proof case | |
3000 VAC input-output isolation, DIN rail mount available | |
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry... | |
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis... | |
Dual outputs, high efficiency, improved emi performance | |
Enclosed design, available in DIN mount | |
Industrial DIN rail mount, screw terminals | |
Miniature design frame, many applications | |
Regulated dual outputs, 4000v isolation, iec320-c14 input | |
Regulated dual outputs, iec320-c14 input, 4000v isolation | |
Regulated single outputs, 4000v isolation, iec320-c14 input | |
Regulated single outputs, iec320-c14 input, 4000v isolation | |
Regulated triple outputs, 4000v isolation, iec320-c14 input | |
Regulated triple outputs, iec320-c14 input, 4000v isolation | |
Single and dual supply, with battery charger | |
Single output, available in DIN mount | |
Single output, high efficiency, improved emi performance | |
Single outputs with 12v auxiliary, 3,000vac input to output isolation | |
Single, dual, and triple outputs | |
Triple outputs, high efficiency, improved emi performance | |
Ultra miniature design , medically approved module | |
Ultra-miniature design, open frame, full safety agency approvals | |
Universal 90 to 264vac input, 3,000vac input to output isolation | |
Universal 90-264vac input, 3000v isolation, improved emi performance | |
Expanded Operating Temperatures DC Input Battery Charger Output Additional Noise and/or Surge Protection Custom Input and Output Wiring and Connector Configurations | |
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in |
Next >> |