Ryobi Technologies, Inc. Datasheets for Hand Drills

Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more

Product Name Notes
Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger...
Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable...
Introducing the new Ryobi ONE+ SDS Rotary Hammer Drill, with over 4,000 BPM€™s this drill will easily power through any masonry work that might be found on the jobsite. Adjustable...
New Ryobi 12V Lithium-ion Drill gives you optimal performance in a compact size. The battery holds a charge 4x as long, and weighs 33% less. The compact size makes it...
ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for...
ONE+ delivers more value and performance to the world€™s most popular tool system. The kit is anchored by a compact drill with the same power and performance of a full-size...
Simplicity meets optimum performance. The new RYOBI® Lithium-ion 18V Drill with AutoShift makes drilling and driving easier and faster because you don€™t have to choose which speed to use. AutoShift...
The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt...
The lightweight RYOBI TEK4 Screwdriver can screw 4x more screws per charge than the competition and is great for a variety of drilling and driving applications. The led light works...
The Ryobi 1/2 in. 18-Volt Cordless Drill Kit includes a 1/2 in. single-sleeve keyless chuck with spindle lock for easy bit changing and 2-speed transmission and 24-position clutch for high-torque...
The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and...
The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price.
The Ryobi Tek4 4-Volt Lithium-ion 3-Piece Combo Kit contains a screwdriver, flashlight and noise-suppression headphones. The headphones are designed with speech amplification so you can still hear conversations while cutting...