BUFAB USA, Inc. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
Product Name | Notes |
---|---|
BUMAX Lock: BUMAX Lock is a special all metal lock nuts: The special feature is the designed thread profile making the nut free spinning and locks when tightened. Note that... | |
Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not... |