Fluon® PTFE Micropowders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in non-stick surface applications such as extreme pressure additives in oil and grease, and in solvent applications. PTFE lubricant powders offer great advantages over conventional anti-scuff agents in printing inks, permitting quick solvent release, faster printing speeds, and excellent print gloss.
AGC Chemicals Americas, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | FL1710 |
Product Name | Fluon® PTFE Micropowders |
Type | Coating; Powder Coating |
Chemistry | Fluoropolymers |
Form | Powder or Granular Material |