Pittman Motors Automation Grade Brushless DC Servo Motors AB23007

Description
PITTMANĀ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Suppliers

Company
Product
Description
Supplier Links
Automation Grade Brushless DC Servo Motors - AB23007 - Pittman Motors
Harleysville, PA, USA
Automation Grade Brushless DC Servo Motors
AB23007
Automation Grade Brushless DC Servo Motors AB23007
PITTMANĀ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number AB23007
Product Name Automation Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 79.5 in-oz/amp (561 mN-m/amp)
Output Power 0.5053 HP
Continuous Current 2.64 amps
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTR-A-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 420 V
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
RMT1306 Dual Shaft Motor - RMT1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details