The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology and high quality is the key that makes the Altern Mill the #1 choice for:
Many lab and production units are already in operation World Wide. Typical applications are:
Jaygo is offering FREE TRIALS on the 8 Liter Altern Mill Lab Unit. In order to prove the effectiveness of the Altern Mill for your application call and schedule a test date today.
The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology and high quality is the key that makes the Altern Mill the #1 choice for:
Many lab and production units are already in operation World Wide. Typical applications are:
Jaygo is offering FREE TRIALS on the 8 Liter Altern Mill Lab Unit. In order to prove the effectiveness of the Altern Mill for your application call and schedule a test date today.
The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology and high quality is the key that makes the Altern Mill the #1 choice for:
Many lab and production units are already in operation World Wide. Typical applications are:
Jaygo is offering FREE TRIALS on the 8 Liter Altern Mill Lab Unit. In order to prove the effectiveness of the Altern Mill for your application call and schedule a test date today.
The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology and high quality is the key that makes the Altern Mill the #1 choice for:
Many lab and production units are already in operation World Wide. Typical applications are:
Jaygo is offering FREE TRIALS on the 8 Liter Altern Mill Lab Unit. In order to prove the effectiveness of the Altern Mill for your application call and schedule a test date today.
The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology and high quality is the key that makes the Altern Mill the #1 choice for:
Many lab and production units are already in operation World Wide. Typical applications are:
Jaygo is offering FREE TRIALS on the 8 Liter Altern Mill Lab Unit. In order to prove the effectiveness of the Altern Mill for your application call and schedule a test date today.
Jaygo, Inc. | Jaygo, Inc. | Jaygo, Inc. | Jaygo, Inc. | Jaygo, Inc. | |
---|---|---|---|---|---|
Product Category | Grinding Mills and Pulverizers | Grinding Mills and Pulverizers | Grinding Mills and Pulverizers | Grinding Mills and Pulverizers | Grinding Mills and Pulverizers |
Product Number | Batch Mill | Batch Mill | Batch Mill | Batch Mill | Batch Mill |
Product Name | Altern Mill 2 Liter | Altern Mill 8 Liter | Altern Mill 20 Liter | Altern Mill 1 Liter | Altern Mill 25 Liter |
Applications | Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature) | Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature) | Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature) | Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature) | Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature) |
Scale | Lab | Lab | Lab | Lab | Lab |
Feed | Solids-liquids - pastes, slurries or moist solids; Batch | Solids-liquids - pastes, slurries or moist solids; Batch | Solids-liquids - pastes, slurries or moist solids; Batch | Solids-liquids - pastes, slurries or moist solids; Batch | Solids-liquids - pastes, slurries or moist solids; Batch |
Type | Ball or media mill | Ball or media mill | Ball or media mill | Ball or media mill | Ball or media mill |
Operation | Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid | Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid | Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid | Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid | Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid |