Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a select mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ±1/16". Type A Extra Flexible Stranded Nickel Leadwire protected by means of a close-knit stainless steel braided sleeve. Standard length is 24" with 18" of braid. Heavy Duty Stainless Steel Anti-Torque Post Terminals Standard is #10-32 threads, except for 1" wide units which have #6-32 threads. Reliable Performance and Quick Temperature Response One-Piece Construction provides maximum nozzle coverage in tight spaces.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Electric Heaters |
Product Number | MB-1 |
Product Name | 1-Piece Mica Insulated Band Heater |
Heater Type | Band Heater |
Maximum Operating (Sheath) Temperature | 900 F (482 C) |
Heating Capacity | 0.10 to 1.00 kW (0.3412 to 3.41 MBH) |
Sleeve (Sheath) Material | Aluminum; Steel |
Insulation Options | Mica |