OMEGA Engineering, Inc.Circulation HeatersNWHOR and NWHORB
OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Done
Description
3 to 14" ANSI Blind Flange Design
3 to 14" Carbon Steel Pipe Body, 150 lb Construction
3 to 120 kW
240 and 480V, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure
0.475" Dia. Steel Sheath Low Watt Density Elements (12 to 15 W/In2)
With & Without Side Mounted AR Thermostat (60 to 250°F)
UL, CSA and Other Third Party Approval, Listing or Certification Available
3 to 14" ANSI Blind Flange Design
3 to 14" Carbon Steel Pipe Body, 150 lb Construction
3 to 120 kW
240 and 480V, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure
0.475" Dia. Steel Sheath Low Watt Density Elements (12 to 15 W/In2)
With & Without Side Mounted AR Thermostat (60 to 250°F)
UL, CSA and Other Third Party Approval, Listing or Certification Available
3 to 14" ANSI Blind Flange Design
3 to 14" Carbon Steel Pipe Body, 150 lb Construction
3 to 120 kW
240 and 480V, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure
0.475" Dia. Steel Sheath Low Watt Density Elements (12 to 15 W/In2)
With & Without Side Mounted AR Thermostat (60 to 250°F)
UL, CSA and Other Third Party Approval, Listing or Certification Available