Aggreko Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
Product Name | Notes |
---|---|
Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel usage is automatic. Includes unique “Climate Control” system, which ensures... | |
1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source... | |
1,500,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters. Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power... | |
12 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
15 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
150 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
30 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
40 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit... | |
50 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
700,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power... |