Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.
Baumer Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | IFRW 12 |
Product Name | Inductive Sensor |
Sensor Technology | Inductive Proximity Sensor; Magnetic Proximity Sensor |
Body Shape | Cylindrical; Threaded Barrel |
Operation Distance | 0.0787 inch (2 mm) |
Switching Frequency | 1 kHz |
Operating Temperature | -13 to 167 F (-25 to 75 C) |