Weir Minerals Datasheets for Pipe Liners
Pipe liners are used to prevent leakage or infiltration in pipes and piping systems.
Pipe Liners: Learn more
Product Name | Notes |
---|---|
Chute liners can be made in almost any shape or size. These wear liners are manufactured out of Dur-Elast® urethane and can be made with various mounting configurations | |
Designed for front or rear discharge mixers; main discharge chute liners available for some brands. | |
Linatex lining products give you the extra protection of ceramic, which is particularly effective in applications requiring impact and sliding abrasion resistance. We bond wear-resistant ceramic cylinders to resilient rubber... | |
Linatex® urethane wear resistant liners are designed to provide producers with long-lasting protection that resists impact, abrasion, and build-up of concrete, while also offering ease of installation and reduction of... | |
Liners have a concave design that lets material agitate during the screening process, ultimately leading to better separation, more efficient washing and cleaner material | |
Our extensive wear liners are engineered to make your equipment last longer. These quality molded wear liners last longer, require less downtime for maintenance, and are easier to replace than... | |
Rubber inflatable chute liners - as they inflate and deflate with minimal air pressure, they break up material on interior chute surfaces. | |
The emphasis on liner design to ensure efficient mill operation has grown, particularly as mills have increased in size. The extent to which a liner effectively protects the mill, imparts... | |
Trunnion liners are potential failure points in the mill circuit. Liners protect the inside of trunnions from the abrasive action of the material slurry. Worn liners can lead to erosion... |