M-Series MegaFrame Cabinet 1 Side is made from aluminum
and can be shipped partially assembled in a reduced package size making it easier to move and store when space is limited on the job site.
MegaFrame Cabinet Features:
- Fully Assembled Cabinet
- Sides - 1
- Front Door - Plexiglas
- Rear Door - Standard Fan Door
- Top Panel: Vented
- Rail Type: Square-Punched Rails
- Dimensions: 19" W x 84" H x 36" D
- Color: Black
Package Content:
- (1) Four-Post Frame (anodized aluminum finish)
- (4) Vertical Mounting Rails
- (2) Locking, East-To-Remove Side Panels
- (1) Locking, Reversible Front Door
- (1) Locking, Reversible Rear Door
- (1) Vented Top Panel & Six Cable Access Ports
- (2) Vertical Cable Manager
- (4) Leveling Feet
- (1) Multi-Bay Attachment Hardware Kit
- (4) Floor Anchor Clamps
- (1) Bag of Mounting Hardware:
- Tapped Rails: (50) #12-24 screws
- Square-punched rails: (16) M6 and (25) #12-24
cage nuts and screws
- Sun Rails: (25) #10-32 cage nuts and screws
- IBM Rails: (25) M5 nuts and screws
TelephoneStuff.com | |
---|---|
Product Category | Cabinets and Casework |
Product Number | M105222-7192 |
Product Name | Chatsworth Products M-Series MegaFrame Cabinet - 1 Side |
Use | Commercial |