R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (8) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this SKU include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is charcoal gray and comes with red drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this SKU is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (8) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this item include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is charcoal gray and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 350 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
R.S. Hughes Company features a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (8) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is charcoal gray and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 350 lb. The material used in this product are: steel material. The finish on this product is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this secure mini-cabinet. Comes with the following: (8) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this item include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 350 lb. The material used in this SKU are: steel material. The finish on this item is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
R.S. Hughes Company features a huge selection of MRO materials including this secure mini-cabinet. Comes with the following: (8) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a secure mini-cabinet. The dimensions for this product include: 13 1/4 in overall length, 19 1/4 in overall width and a 38 in overall height. This cabinet is charcoal gray and comes with gray drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 350 lb. The material used in this item are: steel material. The finish on this SKU is powder coated, textured. If security is a concern, this Secure Mini-Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | ACQV4C82 RED |
Product Name | Akro-Mils Akrodrawers 350 lb Charcoal Gray Powder Coated, Textured Steel 18 ga Non-Stackable Secure Mini-Cabinet - 13 1/4 in Overall Length - 19 1/4 in Width - 38 in Height - 8 Drawer - Lockable - ACQ |
Use | Industrial |